Shuttle logo

Shuttle XG41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42018
Info modified on:
26 Nov 2020, 15:03:04
Short summary description Shuttle XG41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T):

Shuttle XG41, Desktop, Mini PC barebone, Intel® G41 Express, LGA 775 (Socket T), Serial ATA II, 90 W

Long summary description Shuttle XG41 PC/workstation barebone Desktop Black Intel® G41 Express LGA 775 (Socket T):

Shuttle XG41. Chassis type: Desktop, Product type: Mini PC barebone. Motherboard chipset: Intel® G41 Express, Processor socket: LGA 775 (Socket T). Number of memory slots: 2, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 2. Power supply: 90 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.