Shuttle logo

Shuttle XPC Barebone SP35P2 Pro Black SFF LGA 775 (Socket T)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62829
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Shuttle XPC Barebone SP35P2 Pro Black SFF LGA 775 (Socket T):

Shuttle XPC Barebone SP35P2 Pro Black, SFF, LGA 775 (Socket T), 400 W

Long summary description Shuttle XPC Barebone SP35P2 Pro Black SFF LGA 775 (Socket T):

Shuttle XPC Barebone SP35P2 Pro Black. Chassis type: SFF. Processor socket: LGA 775 (Socket T). Number of memory slots: 4, Maximum internal memory: 2 GB. Power supply: 400 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.