location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC cube
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC cube Barebone SH610R4 - S1700, Intel H610, 1x PCIe X16, 1x PCIe X1, 1x LAN,1x HDMI, 2x DP, 1x VGA 2x 3.5" HDD bays
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH610R4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005911 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:58:36
The date of the most recent change of the data-sheet in Icecat's system
Quick Guide (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle SH610R4 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cube Black
  • - 2 DIMM Maximum internal memory: 64 GB DDR4-SDRAM
  • - HDD & SSD 3.5,M.2
  • - On-board graphics card
  • - Ethernet LAN
Long product name Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700 :
The short editorial description of Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700

LGA1700, 2 x DDR4 288-pin max 64GB, SATA III, M.2, Gigabit LAN, 300W
More>>>
Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700:
The official marketing text of Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700 as supplied by the manufacturer

Cube-size PC Barebone for Intel's 12th/13th Gen. processors
The Shuttle XPC cube Barebone SH610R4 supports the 12th and 13th generation of Intel Core desktop processors for socket LGA1700, up to 64 GB DDR4-3200 memory, three 4K displays via DisplayPort and HDMI 2.0, high-performance M.2 SSDs and up to four USB 3.2 devices. The SH610R4 can be expanded with a high-performance graphics card for demanding applications while the second PCIe-X1-slot can be used for other expansion cards. WLAN and COM port can be additionally installed as well. The SH610R4 comes with a built-in 80 PLUS power supply and Shuttle's I.C.E. heatpipe cooling which means it is energy-efficient and ready for long-term operation. For a personal look and feel, the front panel can be customised by adding individual designs.

Short summary description Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700:
This short summary of the Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700 data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC cube SH610R4, Cube, PC barebone, Intel H610, LGA 1700, DDR4-SDRAM, PCI Express, Serial ATA III

Long summary description Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700:
This is an auto-generated long summary of Shuttle XPC cube SH610R4 PC/workstation barebone Black Intel H610 LGA 1700 based on the first three specs of the first five spec groups.

Shuttle XPC cube SH610R4. Chassis type: Cube, Product type: PC barebone. Motherboard chipset: Intel H610, Processor socket: LGA 1700, BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: PCI Express, Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Processor
Built-in processor *
No
Memory
Memory slots type *
DIMM
Number of memory slots *
2
Maximum internal memory
64 GB
Supported memory clock speeds
2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
ECC
No
Non-ECC
Yes
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
3.5, M.2
Storage drive interface
PCI Express, Serial ATA III
NVMe
Yes
Number of storage drives supported
3
Graphics
On-board graphics card *
Yes
Audio
Built-in speaker(s) *
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
2.0b
VGA (D-Sub) ports quantity *
1
DisplayPorts quantity
2
Microphone in
Yes
Headphone outputs
2
Ethernet LAN (RJ-45) ports *
1
Expansion slots
PCI Express slots version
3.0, 5.0
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Cube
Product color *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
Yes
Housing material
Acrylic, Aluminum
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Performance
Motherboard chipset
Intel H610
Processor socket
LGA 1700
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold
BIOS type
AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio output channels
5.1 channels
Technical details
Compliance certificates
BSMI, C-TICK, CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
84733080
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Operating system installed
No
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Power
Power supply type *
Internal power supply unit
Power supply
300 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
8.5" (216 mm)
Depth
13" (329 mm)
Height
7.48" (190 mm)
Weight
7.5 lbs (3.4 kg)
Package weight
9.92 lbs (4.5 kg)
Packaging content
Power cord included
Yes
Quick start guide
Yes
Drivers included
Yes
Other features
Country of origin
China
Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)