location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC cube Barebone SH570R6 Plus - S1200, Intel H570, 1x PCIe X16, 1x PCIe X4, 2x M.2, 2xDP, 1xHDMI, 2x LAN, 1x 5.25", 2x 3.5", 500W PSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH570R6 PLUS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993003870 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle SH570R6 PLUS user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini-PC (socket 1200)
  • - 5.25" bay for an optical drive
  • - Dual LAN, 1x HDMI 2.0 , 2x DP 1.4b
  • - 500 Watt power supply
Long product name Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5) :
The short editorial description of Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5)

Socket LGA1200, Intel H570, 4 x SATA, 4 x DDR4-3200, 2 x Gigabit LAN, 500W
More>>>
Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5):
The official marketing text of Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5) as supplied by the manufacturer

Supports 10th/11th generation Intel Core processors and up to three UHD displays

The Shuttle XPC Barebone SH570R6 Plus shows how discreet a modern PC can look and at the same time how powerful it can be. Its black-brushed aluminium case has barely a volume of 14 litres, but packs everything you need for a high-performance workstation for example. This includes the power of 10th/11th gen. Intel Core processors ("Comet Lake-S" and "Rocket Lake-S"), a dual-slot graphics card, fast M.2 NVMe SSD drives, two 3.5'' hard drives in RAID and up to 128 GB of DDR4 memory, plus a Blu-ray drive. Even without a dedicated graphics card, up to three UHD displays are supported optionally.

Short summary description Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5):
This short summary of the Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5) data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle SH570R6 Plus, Cube, PC barebone, Intel H570, LGA 1200 (Socket H5), DDR4-SDRAM, 500 W

Long summary description Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5):
This is an auto-generated long summary of Shuttle SH570R6 Plus Cube Black Intel H570 LGA 1200 (Socket H5) based on the first three specs of the first five spec groups.

Shuttle SH570R6 Plus. Chassis type: Cube, Product type: PC barebone. Motherboard chipset: Intel H570, Processor socket: LGA 1200 (Socket H5), BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 128 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 500 W

Processor
Built-in processor *
No
Thermal Design Power (TDP)
125 W
Memory
Memory slots type *
DIMM
Number of memory slots *
4
Maximum internal memory
128 GB
Supported memory clock speeds
2666, 2933, 3200 MHz
Supported memory types
DDR4-SDRAM
Memory channels
Dual-channel
Memory voltage
1.2 V
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5, 3.5, M.2
Graphics
On-board graphics card *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
LAN controller
Intel® I210-AT, Intel® I219-LM
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
4
HDMI ports quantity *
1
HDMI version
2.0b
DisplayPorts quantity
2
DisplayPort version
1.4
Microphone in
Yes
Headphone outputs
1
Ethernet LAN (RJ-45) ports *
2
Expansion slots
PCI Express slots version
4.0
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Cube
Design
Product color *
Black
Cooling type *
Active
LED indicators
Yes
Housing material
Aluminum
Cable lock slot
Yes
Cable lock slot type
Kensington
Product type *
PC barebone
Performance
Motherboard chipset
Intel H570
Processor socket
LGA 1200 (Socket H5)
Number of processors supported
1
Compatible processor series
Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium® Gold
BIOS type
UEFI AMI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Audio output channels
5.1 channels
Audio chip
Realtek ALC897
Logistics data
Harmonized System (HS) code
84713000
Software
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Power
Power supply type *
Internal power supply unit
Power supply
500 W
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
8.46" (215 mm)
Depth
13.1" (332 mm)
Height
7.48" (190 mm)
Weight
7.72 lbs (3.5 kg)
Package weight
9.92 lbs (4.5 kg)
Packaging content
Power cord included
Yes
Quick start guide
Yes
Drivers included
Yes
Country Distributor
Nederland 2 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)