Shuttle logo

Shuttle XPС slim DH410 1.35L sized PC Black Intel H410 LGA 1200 (Socket H5)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120430
Info modified on:
30 May 2023, 12:05:15
Short summary description Shuttle XPС slim DH410 1.35L sized PC Black Intel H410 LGA 1200 (Socket H5):

Shuttle XPС slim DH410, 1.35L sized PC, Mini PC barebone, Intel H410, LGA 1200 (Socket H5), DDR4-SDRAM, M.2, Serial ATA III

Long summary description Shuttle XPС slim DH410 1.35L sized PC Black Intel H410 LGA 1200 (Socket H5):

Shuttle XPС slim DH410. Chassis type: 1.35L sized PC, Product type: Mini PC barebone. Motherboard chipset: Intel H410, Processor socket: LGA 1200 (Socket H5), BIOS type: UEFI AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.