Shuttle logo

Shuttle PC62 power supply unit 200 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50795
Info modified on:
27 Mar 2024, 15:12:02
Short summary description Shuttle PC62 power supply unit 200 W:

Shuttle PC62, 200 W, 100 - 240 V, 50 - 60 Hz, 90%, Overload, Short circuit, Non-Modular

Long summary description Shuttle PC62 power supply unit 200 W:

Shuttle PC62. Total power: 200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h, Compatible products: G, G2, G5 ST61G4. Dimensions (WxDxH): 3.23 x 7.48 x 1.69" (82 x 190 x 43 mm), Maximum current: 18 A. I/O ports: ATX power 20 pin ATX power 12V_A 4 pin 2x S-ATA 3x Molex for two hard disks and one optical drive...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.