Shuttle logo

Shuttle XPC cube SZ270R8 Black Intel® Z270 LGA 1151 (Socket H4)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211899
Info modified on:
14 Mar 2024, 19:48:23
Short summary description Shuttle XPC cube SZ270R8 Black Intel® Z270 LGA 1151 (Socket H4):

Shuttle XPC cube SZ270R8, Cube, Mini PC barebone, Intel® Z270, LGA 1151 (Socket H4), DDR4-SDRAM, Serial ATA III

Long summary description Shuttle XPC cube SZ270R8 Black Intel® Z270 LGA 1151 (Socket H4):

Shuttle XPC cube SZ270R8. Chassis type: Cube, Product type: Mini PC barebone. Motherboard chipset: Intel® Z270, Processor socket: LGA 1151 (Socket H4), BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 500 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.