Shuttle logo

Shuttle XPC nano NC03U Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7523
Info modified on:
14 Mar 2024, 17:09:06
Short summary description Shuttle XPC nano NC03U Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD Windows 10 Pro Mini PC Black:

Shuttle XPC nano NC03U, 1.8 GHz, Intel® Celeron®, 3865U, 4 GB, 32 GB, Windows 10 Pro

Long summary description Shuttle XPC nano NC03U Intel® Celeron® 3865U 4 GB DDR4-SDRAM 32 GB SSD Windows 10 Pro Mini PC Black:

Shuttle XPC nano NC03U. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 32 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.