Shuttle XPC slim DS77U, 1.8 GHz, Intel® Celeron®, 3865U, 4 GB, 120 GB, Windows 10
Shuttle XPC slim DS77U. Processor frequency: 1.8 GHz, Processor family: Intel® Celeron®, Processor model: 3865U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 120 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Windows 10. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black