location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS68U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS68U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993000800 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fanless 1.3L-PC Intel Celeron 3855U
  • - supports 24/7 operating
  • - Dual LAN, Dual COM, VESA
Long product name Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black :
The short editorial description of Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black

Celeron 3855U 1.6 GHz, 2x DDR3L-1600, Intel HD graphics 510, Realtek ALC 662, 2x RJ-45, WLAN, M.2, 2.5" SATA III, SD, HDMI 1.4, VGA, 2x USB 2.0
More>>>
Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black:
The official marketing text of Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black as supplied by the manufacturer

Fanless Slim PC with Skylake-U processor in industrial design

The DS68U is a fanless slim PC with a robust 1.3 litre metal chassis and exceptional connectivity: HDMI, VGA, Dual Intel LAN, USB 3.0/2.0, serial ports, audio, card reader and W-LAN 802.11n. Installation of components goes straight forward, as there is plenty of interior space for two memory modules, a 2.5" drive and an M.2 SSD card. The built-in Dual Core Intel "Skylake-U" processor with integrated HD graphics provides ample performance for playback 1080p content. Thanks to its re-designed passive cooling architecture, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle Slim-PC Barebone DS68U is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Cloud Computing, Office PC and Multimedia.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Dual network connection
In this model two gigabit network controllers ensure maximum data transmission rates via load balancing and maximum availability via the failover function.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Pre-assembled cabling saves time
The most important power and data cables are already routed and just have to inserted into the relevant components. This saves valuable time when setting up the system.

Intel chipset inside
Play it safe with the reliable chipsets from the world's largest chip manufacturer. Intel chipsets have proven themselves over many years, have been presented with awards by the trade press and offer the best possible degree of compatibility.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Short summary description Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black:
This short summary of the Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim DS68U, 1.6 GHz, Intel® Celeron®, 3855U, DDR3L-SDRAM

Long summary description Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black:
This is an auto-generated long summary of Shuttle XPC slim DS68U PC/workstation Intel® Celeron® 3855U DDR3L-SDRAM Mini PC Black based on the first three specs of the first five spec groups.

Shuttle XPC slim DS68U. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 3855U. Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated. On-board graphics card model: Intel® HD Graphics 510. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 3.15 lbs (1.43 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
3855U
Processor cores
2
Processor threads
2
Processor frequency *
1.6 GHz
Processor socket
BGA 1356
Processor cache
2 MB
Processor cache type
Smart Cache
Bus type
OPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron Processor 3000 series for Mobile
Processor codename
Skylake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Tjunction
100 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
10
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
Stepping
D1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Maximum internal memory *
32 GB
Internal memory type
DDR3L-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 510
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x1906
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
RS‐232/422 port
Yes
Number of SATA III connectors
1
Design
Chassis type *
Mini PC
Volume
1.3 L
Placement supported
Vertical
VESA mounting
Yes
Number of 2.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Housing material
Steel
Performance
Audio chip
Realtek ALC662
Audio output channels
2.0 channels
Product type *
Mini PC
Software
Operating system installed *
No
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR2EV
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
92211
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Power consumption (typical)
25.5 W
Power consumption (standby)
10 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
FCC, CE, BSMI, C-Tick, ETL, CB, BSMI, ErP
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
6.5" (165 mm)
Depth *
7.87" (200 mm)
Height *
1.56" (39.5 mm)
Weight *
3.15 lbs (1.43 kg)
Package weight
4.7 lbs (2.13 kg)
Packaging content
Display included *
No
VESA mount included
Yes
Logistics data
Harmonized System (HS) code
84715000
Other features
Panel mounting interface
75 x 100 mm
Country Distributor
Deutschland 1 distributor(s)