Shuttle logo

Shuttle DS61 PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111939
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Shuttle DS61 PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2):

Shuttle DS61, Mini PC barebone, Intel® H61 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II, 90 W

Long summary description Shuttle DS61 PC/workstation barebone Black Intel® H61 Express LGA 1155 (Socket H2):

Shuttle DS61. Product type: Mini PC barebone. Motherboard chipset: Intel® H61 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active. Power supply: 90 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.