Sharp logo

Sharp XR-32X data projector 2500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54457
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp XR-32X data projector 2500 ANSI lumens DLP XGA (1024x768):

Sharp XR-32X, 2500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 15 - 110 kHz, 45 - 85 Hz

Long summary description Sharp XR-32X data projector 2500 ANSI lumens DLP XGA (1024x768):

Sharp XR-32X. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Serial interface type: RS-232. Dot clock scanning frequency: 170 MHz. RMS rated power: 2 W. Power consumption (typical): 267 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.