Sharp logo

Sharp XR-10S + Projecta Slim Screen Portable projector 2000 ANSI lumens DLP SVGA (800x600)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78214
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp XR-10S + Projecta Slim Screen Portable projector 2000 ANSI lumens DLP SVGA (800x600):

Sharp XR-10S + Projecta Slim Screen, 2000 ANSI lumens, DLP, SVGA (800x600), 2000:1, 55.1 - 476.4" (1.4 - 12.1 m), 16.78 million colors

Long summary description Sharp XR-10S + Projecta Slim Screen Portable projector 2000 ANSI lumens DLP SVGA (800x600):

Sharp XR-10S + Projecta Slim Screen. Projector brightness: 2000 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 275 W. Focus: Manual, Focal length range: 19 - 21.9 mm, Digital zoom: 1.5x. Analog signal format system: NTSC 3.58, PAL, SECAM. Noise level: 33 dB, Mean time between failures (MTBF): 2000 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.