Sharp logo

Sharp XL-UH25H home audio system Home audio micro system 10 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93731
Info modified on:
18 Apr 2023, 15:34:40
Short summary description Sharp XL-UH25H home audio system Home audio micro system 10 W Black:

Sharp XL-UH25H, Home audio micro system, Black, 1 discs, 10 W, 87.5 - 108 MHz, 522 - 1.620 kHz

Long summary description Sharp XL-UH25H home audio system Home audio micro system 10 W Black:

Sharp XL-UH25H. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 10 W. FM band range: 87.5 - 108 MHz, AM band range: 522 - 1.620 kHz. Volume control: Rotary. Weight: 5.95 lbs (2.7 kg), Center speaker weight: 21.2 oz (600 g), Package width: 20.5" (520 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.