Sharp logo

Sharp XL-HF201PHS home audio system Home audio micro system 100 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67062
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Sharp XL-HF201PHS home audio system Home audio micro system 100 W Black:

Sharp XL-HF201PHS, Home audio micro system, Black, 1 discs, 100 W, 2-way, AM, FM

Long summary description Sharp XL-HF201PHS home audio system Home audio micro system 100 W Black:

Sharp XL-HF201PHS. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 100 W, Speaker type: 2-way. Supported radio bands: AM, FM, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.