Sharp logo

Sharp XG-P610X-N data projector Large venue projector 6000 ANSI lumens DLP UXGA (1600x1200) Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31361
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp XG-P610X-N data projector Large venue projector 6000 ANSI lumens DLP UXGA (1600x1200) Gray:

Sharp XG-P610X-N, 6000 ANSI lumens, DLP, UXGA (1600x1200), 1800:1, 0.7", 3-panel (p-Si TFT active)

Long summary description Sharp XG-P610X-N data projector Large venue projector 6000 ANSI lumens DLP UXGA (1600x1200) Gray:

Sharp XG-P610X-N. Projector brightness: 6000 ANSI lumens, Projection technology: DLP, Projector native resolution: UXGA (1600x1200). Light source type: Lamp, Service life of light source: 6000 h, Lamp power: 300 W. Focus: Auto. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA),..., Supported video modes: 1035i, 1080i, 1080p, 480i, 480p, 540p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.