Sharp logo

Sharp XG-F210X XGA Data Projector 2300 ANSI lumens DLP XGA (1024x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48446
Info modified on:
04 Oct 2023, 13:21:11
Short summary description Sharp XG-F210X XGA Data Projector 2300 ANSI lumens DLP XGA (1024x768):

Sharp XG-F210X XGA Data Projector, 2300 ANSI lumens, DLP, XGA (1024x768), 1.75 - 300", 15 - 70 kHz, 43 - 85 Hz

Long summary description Sharp XG-F210X XGA Data Projector 2300 ANSI lumens DLP XGA (1024x768):

Sharp XG-F210X XGA Data Projector. Projector brightness: 2300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 275 W. Focus: Manual, Focal length range: 19 - 21.9 mm. Serial interface type: RS-232. Noise level: 29 dB

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.