Sharp QW-GX11F491W-EU, Freestanding, Full size (60 cm), White, White, Buttons, Rotary, Cold
Sharp QW-GX11F491W-EU. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 13 place settings, Noise level: 49 dB, Dishwashing programs: Eco 50°C, Intensive, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A++, AC input voltage: 220-240 V. Width: 23.5" (598 mm), Depth: 23.5" (598 mm), Height: 33.5" (850 mm). Package width: 25.4" (644 mm), Package depth: 26" (661 mm), Package height: 34.7" (881 mm)