Sharp PN-Y556, 55", LCD, 1920 x 1080 pixels
Sharp PN-Y556. Display diagonal: 55", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black