Sharp logo

Sharp PN-L601B computer monitor 60" 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31866
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Sharp PN-L601B computer monitor 60" 1920 x 1080 pixels Full HD Touchscreen Black:

Sharp PN-L601B, 60", 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Sharp PN-L601B computer monitor 60" 1920 x 1080 pixels Full HD Touchscreen Black:

Sharp PN-L601B. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.