Sharp logo

Sharp LC90LE657U 90" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177593
Info modified on:
18 Nov 2024, 15:05:24
Short summary description Sharp LC90LE657U 90" Full HD Smart TV Wi-Fi Black:

Sharp LC90LE657U, 90", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Sharp LC90LE657U 90" Full HD Smart TV Wi-Fi Black:

Sharp LC90LE657U. Display diagonal: 90", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: AquoMotion 240, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.