Sharp LC80LE857U, 80", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Sharp LC80LE857U. Display diagonal: 80", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Direct-lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver