Sharp LC-80LE757U, 80", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Sharp LC-80LE757U. Display diagonal: 80", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. LED backlighting type: Edge-Lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black