Sharp logo

Sharp LC-80LE642U TV 80" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146225
Info modified on:
27 Feb 2023, 13:00:09
Short summary description Sharp LC-80LE642U TV 80" Full HD Smart TV Wi-Fi Black:

Sharp LC-80LE642U, 80", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-80LE642U TV 80" Full HD Smart TV Wi-Fi Black:

Sharp LC-80LE642U. Display diagonal: 80", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Full-Array. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.