Sharp logo

Sharp LC70LE657U 70" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82143
Info modified on:
04 Oct 2023, 13:12:33
Short summary description Sharp LC70LE657U 70" Full HD Wi-Fi Black:

Sharp LC70LE657U, 70", 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description Sharp LC70LE657U 70" Full HD Wi-Fi Black:

Sharp LC70LE657U. Display diagonal: 70", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED, Native aspect ratio: 16:9. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.