Sharp logo

Sharp LC70LE632U 70" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55635
Info modified on:
04 Oct 2023, 13:12:33
Short summary description Sharp LC70LE632U 70" Full HD Smart TV Wi-Fi Black:

Sharp LC70LE632U, 70", 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC70LE632U 70" Full HD Smart TV Wi-Fi Black:

Sharp LC70LE632U. Display diagonal: 70", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Smart TV. Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.