Sharp LC70LE550U, 70", 1920 x 1080 pixels, Full HD, ATSC, Black
Sharp LC70LE550U. Display diagonal: 70", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black