Sharp LC60LE550U, 60", 1920 x 1080 pixels, Full HD, LED, ATSC, Black
Sharp LC60LE550U. Display diagonal: 60", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-Lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product color: Black