Sharp LC-55CFE6452E, 55", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
Sharp LC-55CFE6452E. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Active Motion 400, Display brightness: 300 cd/m². Digital signal format system: DMB-T, DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver