Sharp logo

Sharp LC-52XS1E TV 52" Full HD Black, Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38843
Info modified on:
18 Apr 2023, 15:34:04
Short summary description Sharp LC-52XS1E TV 52" Full HD Black, Metallic:

Sharp LC-52XS1E, 52", 1920 x 1080 pixels, Full HD, DVB-C, DVB-S, DVB-S2, DVB-T, Black, Metallic

Long summary description Sharp LC-52XS1E TV 52" Full HD Black, Metallic:

Sharp LC-52XS1E. Display diagonal: 52", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product color: Black, Metallic

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.