Sharp logo

Sharp LC-49UI8652E TV 49" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52103
Info modified on:
27 May 2024, 13:31:56
Short summary description Sharp LC-49UI8652E TV 49" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-49UI8652E, 49", 4K Ultra HD, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-49UI8652E TV 49" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp LC-49UI8652E. Display diagonal: 49", HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 800. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.