Sharp LC-46LE830E, 46", 1920 x 1080 pixels, Full HD, LED, 3D, Black
Sharp LC-46LE830E. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: AquoMotion 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN. Product color: Black