Sharp LC-46LE821E, 46", 1920 x 1080 pixels, Full HD, LCD, Black
Sharp LC-46LE821E. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black