Sharp LC-46LE814E + LC-19LE320EBK, 46", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, DVB-C, DVB-S, DVB-S2, DVB-T
Sharp LC-46LE814E + LC-19LE320EBK. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN