Sharp logo

Sharp LC-43CFG6352E hospitality TV 43" Full HD 300 cd/m² Smart TV Black 10 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72828
Info modified on:
14 Mar 2024, 19:49:50
Short summary description Sharp LC-43CFG6352E hospitality TV 43" Full HD 300 cd/m² Smart TV Black 10 W:

Sharp LC-43CFG6352E, 43", Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description Sharp LC-43CFG6352E hospitality TV 43" Full HD 300 cd/m² Smart TV Black 10 W:

Sharp LC-43CFG6352E. Display diagonal: 43", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 200 mm. Video formats supported: ASF, AVI, FLV, H.265, M2TS, M4V, MKV, MP4, MPEG4, MPG, RM, RMVB, SWF, TS, VOB, WMV, Audio formats supported: AAC, AC3, LPCM, M4A, MP3, OGG, WMA, Video apps: Netflix, YouTube. RMS rated power: 10 W, Audio decoders: Dolby Digital, DTS 2.0, Dolby Digital Plus. Power consumption (typical): 50 W, Power consumption (standby): 0.5 W, Power consumption (max): 75 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.