Sharp logo

Sharp LC42LE540U 42" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36997
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC42LE540U 42" Full HD Black:

Sharp LC42LE540U, 42", 1920 x 1080 pixels, Full HD, ATSC, Black

Long summary description Sharp LC42LE540U 42" Full HD Black:

Sharp LC42LE540U. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.