Sharp logo

Sharp Aquos LC-40UG7252E TV 40" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47486
Info modified on:
14 Mar 2024, 18:36:47
Short summary description Sharp Aquos LC-40UG7252E TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos LC-40UG7252E, 40", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos LC-40UG7252E TV 40" 4K Ultra HD Smart TV Wi-Fi Black:

Sharp Aquos LC-40UG7252E. Display diagonal: 40", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Active Motion 400, Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T, ISDB-C, ISDB-S. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.