Sharp logo

Sharp LC-40LE830U TV 40" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130301
Info modified on:
18 Feb 2021, 11:07:18
Short summary description Sharp LC-40LE830U TV 40" Full HD Smart TV Wi-Fi Black:

Sharp LC-40LE830U, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-40LE830U TV 40" Full HD Smart TV Wi-Fi Black:

Sharp LC-40LE830U. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-Lit LED. Smart TV. Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.