Sharp LC-40LE810E, 40", 1920 x 1080 pixels, Full HD, LCD, Black
Sharp LC-40LE810E. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black