Sharp logo

Sharp LC-40LE730E TV 40" Full HD Wi-Fi Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126267
Info modified on:
18 Nov 2024, 17:18:16
Short summary description Sharp LC-40LE730E TV 40" Full HD Wi-Fi Black 450 cd/m²:

Sharp LC-40LE730E, 40", 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Sharp LC-40LE730E TV 40" Full HD Wi-Fi Black 450 cd/m²:

Sharp LC-40LE730E. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 6 ms. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.