Sharp LC-40LE280X, 40", 1920 x 1080 pixels, Full HD, LED, DVB-T2, Black
Sharp LC-40LE280X. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Active Motion 200. Digital signal format system: DVB-T2. Product color: Black