Sharp LC-40LE265M, 40", 1920 x 1080 pixels, Full HD, LED, Black
Sharp LC-40LE265M. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Product color: Black