Sharp logo

Sharp LC-32LE600E TV 32" Full HD Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96922
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-32LE600E TV 32" Full HD Black 450 cd/m²:

Sharp LC-32LE600E, 32", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sharp LC-32LE600E TV 32" Full HD Black 450 cd/m²:

Sharp LC-32LE600E. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.