Sharp LC-32LE185M, 32", 1366 x 768 pixels, HD, LED, Black
Sharp LC-32LE185M. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Product color: Black