Sharp logo

Sharp LC-32CHE5100E TV 32" Full HD Black 280 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155130
Info modified on:
19 Nov 2024, 09:51:06
Short summary description Sharp LC-32CHE5100E TV 32" Full HD Black 280 cd/m²:

Sharp LC-32CHE5100E, 32", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Sharp LC-32CHE5100E TV 32" Full HD Black 280 cd/m²:

Sharp LC-32CHE5100E. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: Active Motion 100, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.