Sharp logo

Sharp LC-32CFG6022E hospitality TV 32" Full HD 280 cd/m² Smart TV Metallic 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87756
Info modified on:
27 May 2024, 12:47:07
Short summary description Sharp LC-32CFG6022E hospitality TV 32" Full HD 280 cd/m² Smart TV Metallic 20 W:

Sharp LC-32CFG6022E, 32", Full HD, 1920 x 1080 pixels, LED, 16:9, 280 cd/m²

Long summary description Sharp LC-32CFG6022E hospitality TV 32" Full HD 280 cd/m² Smart TV Metallic 20 W:

Sharp LC-32CFG6022E. Display diagonal: 32", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Metallic, Panel mounting interface: 200 x 200 mm, LED indicators: Power. Video formats supported: ASF, AVI, FLV, H.264, H.265, M2TS, M4V, MKV, MP4, MPEG4, MPG, RM, RMVB, SWF, TS, VOB, WMV, Audio formats supported: AAC, AC3, EAC3, LPCM, M4A, MP3, OGG, WMA, Video apps: Netflix, YouTube. RMS rated power: 20 W, Audio system: Harman-Kardon, Audio decoders: DTS, Dolby Digital, DTS TruSurround, Dolby Digital Plus. Power consumption (typical): 45 W, Power consumption (standby): 0.5 W, Power consumption (max): 70 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.