Sharp logo

Sharp LC-32AD5E-GY TV 32" HD Silver 450 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112023
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-32AD5E-GY TV 32" HD Silver 450 cd/m²:

Sharp LC-32AD5E-GY, 32", 1366 x 768 pixels, HD, LCD, DVB-T, Silver

Long summary description Sharp LC-32AD5E-GY TV 32" HD Silver 450 cd/m²:

Sharp LC-32AD5E-GY. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.