Sharp logo

Sharp LC-26LE430E TV 26" HD Black 350 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112900
Info modified on:
21 Nov 2024, 15:49:42
Short summary description Sharp LC-26LE430E TV 26" HD Black 350 cd/m²:

Sharp LC-26LE430E, 26", 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Sharp LC-26LE430E TV 26" HD Black 350 cd/m²:

Sharp LC-26LE430E. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 350 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.