Sharp LC-26D44E-BK, 26", 1366 x 768 pixels, HD, LCD, Black
Sharp LC-26D44E-BK. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 1500:1, Native aspect ratio: 16:9. Product color: Black