Sharp LC-24LE155M, 24", 1366 x 768 pixels, HD, LED, Black
Sharp LC-24LE155M. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Product color: Black